NEN-EN 10224

Steel tubes and fittings for the conveyance of aqueous liquids including water for human consumption

inactive
Organization: NEN
Publication Date: 1 May 1995
Status: inactive
Page Count: 53
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Metal fittings): 23.040.40
scope:

This European Standard specifies requirements for the products listed below used for the conveyance of aqueous liquids, including water for human consumption: - seamless and welded non-ally steel tubes ;- end preparation of tube ends for butt welding; - fittings fabricated from the tube; - fittings fabricated from plate or strip. This standard covers a range of tube outside diameters from 26,9 mm to 2 743 mm.

Document History

June 1, 2005
Non-alloy steel tubes and fittings for the conveyance of water and other aqueous liqiuids - Technical delivery conditions
This European Standard amends the wording and content of EN 10224:2002 as scheduled in the following text, to enable the combined European Standard to be used as the basis for regulatory marking.
January 1, 2003
Non-alloy steel tubes and fittings for the conveyance of aqueous liquids including water for human consumption - Technical delivery conditions
This European Standard specifies requirements for the products listed below used for the conveyance of aqueous liquids, including water for human consumption: - seamless and welded non-ally steel...
NEN-EN 10224
May 1, 1995
Steel tubes and fittings for the conveyance of aqueous liquids including water for human consumption
This European Standard specifies requirements for the products listed below used for the conveyance of aqueous liquids, including water for human consumption: - seamless and welded non-ally steel...

References

Advertisement