NEN-EN 10243-1
Steel die forgings - Tolerances on dimensions - Part 1: Drop and vertical press forgings
| Organization: | NEN |
| Publication Date: | 1 October 1999 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (Limits and fits): | 17.040.10 |
| ICS Code (Iron and steel forgings): | 77.140.85 |
scope:
Specifies the dimensional tolerances for steel drop and vertical press forgings made under hammers and presses. Applies to hot forgings in the delivery condition, made in carbon and alloy steels. The tolerances specified apply to forgings not exceeding 250 kg in mass or 2500 mm maximum dimension. Tolerances for heavier or larger forgings shall be agreed at the time of enquiry and order.
Document History