NEN-EN 1062-1

Paints and varnishes - Coating materials and coating systems for masonry and concrete - Part 1: Classification

inactive
Organization: NEN
Publication Date: 1 September 2002
Status: inactive
Page Count: 17
ICS Code (Paints and varnishes): 87.040
scope:

This European Standard specifies a general system for the description of coating materials and coating systems for the preservation, decoration and protection of exterior new and old, coated or uncoated masonry and concrete. It also includes a classification system based on certain physical properties. This European Standard is applicable to all coating materials and coating systems for exterior masonry and concrete, including those for use in external thermal insulation systems. The main changes are: . classifications for water vapour transmission rate, liquid water permeability, crack bridging and carbon dioxide permeability are included; . the description of a designation code of coating materials according to this standard is included.

Document History

June 1, 2004
Paints and varnishes - Coating materials and coating systems for exterior masonry and concrete - Part 1: Classification
This European Standard specifies a general system for the description of coating materials and coating systems for the preservation, decoration and protection of exterior new and old, coated or...
NEN-EN 1062-1
September 1, 2002
Paints and varnishes - Coating materials and coating systems for masonry and concrete - Part 1: Classification
This European Standard specifies a general system for the description of coating materials and coating systems for the preservation, decoration and protection of exterior new and old, coated or...
February 1, 1997
Paints and varnishes - Coating materials and coating systems for masonry - Part 1: Classification
Specifies a general system for the classification of coating materials and coating systems for the preservation, decoration and protection of exterior new and old, coated or uncoated masonry. It also...
June 1, 1993
Paints and varnishes - Coating materials and coating systems for masonry - Part 1: Classification
Specifies a general system for the classification of coating materials and coating systems for the preservation, decoration and protection of exterior new and old, coated or uncoated masonry. It also...
Advertisement