NEN-EN 1103

Textile - Burning behaviour - Fabrics for apparel - Detailed procedure to determine the burning behaviour of fabrics for apparel

inactive
Organization: NEN
Publication Date: 1 September 1993
Status: inactive
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Textile fabrics): 59.080.30
scope:

This European Standard specifies a method of test to determine the burning behaviour of textiles for apparel when tested based on EN ISO 6941.

Document History

December 1, 2005
Textiles - Fabrics for apparel - Detailed procedure to determine the burning behaviour
This European Standard specifies a procedure to determine the burning behaviour of textiles for apparel - other than protective clothing - before and after cleansing, when tested using the surface...
May 1, 2004
Textiles - Burning behaviour - Fabrics for apparel - Detailed procedure to determine the burning behaviour of fabrics for apparel
This European Standard specifies a procedure to determine the burning behaviour of textiles for apparel - other than protective clothing - before and after cleansing, when tested using the surface...
January 1, 1996
Textile - Burning behaviour - Fabrics for apparel - Detailed procedure to determine the burning behaviour of fabrics for apparel
This European Standard specifies a method of test to determine the burning behaviour of textiles for apparel when tested based on EN ISO 6941.
NEN-EN 1103
September 1, 1993
Textile - Burning behaviour - Fabrics for apparel - Detailed procedure to determine the burning behaviour of fabrics for apparel
This European Standard specifies a method of test to determine the burning behaviour of textiles for apparel when tested based on EN ISO 6941.
Advertisement