NEN-EN 116000-3

Generic specification - Electromechanicall all-or-nothing relays - Part 3: Test and measurement procedures

active, Most Current
Organization: NEN
Publication Date: 1 February 1996
Status: active
Page Count: 65
ICS Code (Relays): 29.120.70
scope:

Applies to electomechanical all-or-nothing relays. In conjunction with EN 116000-1:1996 this specification is the basis for qualification approval within the CECC quality assessment system in accordance with CECC 00114. However, it is not restricted to this purpose: this specification can also be used outside the CECC quality asessment system as a general technical reference for test and measurement procedures in the field of electromechanical all-or-nothing relays. Where in this document the term "Detail Specifications" is used, this either has the meaning defined in CECC 00114 for application within the CECC system, or it means any appropriate document, e.g. manufacturer's data sheet, Test Specification, Customer Detail Specification.

Document History

NEN-EN 116000-3
February 1, 1996
Generic specification - Electromechanicall all-or-nothing relays - Part 3: Test and measurement procedures
Applies to electomechanical all-or-nothing relays. In conjunction with EN 116000-1:1996 this specification is the basis for qualification approval within the CECC quality assessment system in...
Advertisement