NEN-EN 12312-12+A1
Aircraft ground support equipment - Specific requirements - Part 12: Potable water service equipment
| Organization: | NEN |
| Publication Date: | 1 May 2009 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Ground service and maintenance equipment): | 49.100 |
scope:
This European Standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of potable water service equipment when carried out in accordance with the specifications given by the manufacturer or his authorised representative. It also takes into account some requirements recognised as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines and handling agencies. This standard applies to: - self-propelled potable water vehicles; - towable potable water vehicles; - moveable parts of ramp integrated systems, designed for servicing aircraft and intended to be used under the conditions given in clause 1 of EN 1915-1:2001 (Examples see annex A). This part of EN 12312 is intended to be used in conjunction with EN 1915-1, EN 1915-2, EN 1915-3 (for vehicles) and EN 1915-4.
Document History