NEN-EN 12348+A1

Core drilling machines on stand - Safety

active, Most Current
Organization: NEN
Publication Date: 1 April 2009
Status: active
Page Count: 37
ICS Code (Drilling machines): 25.080.40
scope:

This European Standard applies to core drilling machines on transportable stands equipped with a diamond core drill bit, usually with a water supply connection device, and intended to drill holes into stone, concrete and similar mineral materials in a stationary position where the power for the tool rotation is supplied by an electrical, hydraulic, pneumatic or internal combustion prime motor. The feed movement of the drill head and core drill bit may be effected by manual, mechanical or hydraulic means. This European Standard deals with all significant hazards pertinent to core drilling machines on a stand when used as intended and under the conditions foreseen by the manufacturer (see clause 4). This standard specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards. This standard does not apply to: - percussive or rotary-percussive rock drills either mounted or unmounted; - hand held power drills; - hydraulic or pneumatic power supply sources; - mobile undercarriages to which machines can be fitted. This European Standard does not apply to machinery covered by EN 791:1995. This European Standard covers electrical hazards by making reference to relevant European Standards (see 5.2). Those hazards that are relevant for all mechanical, electrical, hydraulic and other equipment of machinery and that are dealt with in standards for common use are not covered by this European Standard. Reference to pertinent standards of this kind is made where such standards are applicable and so far as is necessary. In this European Standard, core drilling machines on a stand are called "machines" and diamond core drill bits are called "tools".

Document History

January 1, 2024
Core drilling machines on stand - Safety
This document applies to core drilling machines on transportable stands equipped with a diamond or similar superabrasive core drill bit, with or without a water supply connection device, and intended...
NEN-EN 12348+A1
April 1, 2009
Core drilling machines on stand - Safety
This European Standard applies to core drilling machines on transportable stands equipped with a diamond core drill bit, usually with a water supply connection device, and intended to drill holes...
October 1, 2008
Core drilling machines on stand - Safety
A description is not available for this item.
August 1, 2000
Core drilling machines on stand - Safety
Applies to core drilling machines on transportable stands equipped with a diamond core drill bit, usually with a water supply connection device, and intended to drill holes into stone, concrete and...
April 1, 1996
Core drilling machines on stand - Safety
Applies to core drilling machines on transportable stands equipped with a diamond core drill bit, usually with a water supply connection device, and intended to drill holes into stone, concrete and...

References

Advertisement