NEN-EN 12391-1

Chimneys - Execution standard for metal chimneys - Part 1: Chimneys for non-roomsealed heating appliances

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2004
Status: inactive
Page Count: 78
ICS Code (Chimneys, shafts, ducts): 91.060.40
scope:

This European Standard specifies the method of specifying the design criteria and the installation method for building custom-built chimneys with rigid metal liners, for relining a chimney with rigid or flexible metal liners and for single wall system chimneys or multi-wall system chimneys with rigid metallic liners, used to convey the products of combustion from heating appliances to the outside atmosphere. It also gives information on commissioning, cleaning and maintenance of an installed chimney. This standard does not cover the design, installation, commissioning, cleaning and maintenance of chimneys designated H (high positive pressure chimney) and chimneys for roomsealed appliances. This standard also specifies limitations for supporting a chimney, and the maximum unsupported chimney height for system chimneys and custom-built chimneys within or against a building, and for supporting by a mast or other structures than a building. This European Standard does not apply to structurally independent (free-standing or self-supporting) chimneys.

Document History

NEN-EN 12391-1
January 1, 2004
Chimneys - Execution standard for metal chimneys - Part 1: Chimneys for non-roomsealed heating appliances
This European Standard specifies the method of specifying the design criteria and the installation method for building custom-built chimneys with rigid metal liners, for relining a chimney with rigid...
May 1, 1996
Chimneys - Execution of metal chimneys and liners - Part 1: System chimneys
This European Standard specifies the method of specifying the design criteria and the installation method for building custom-built chimneys with rigid metal liners, for relining a chimney with rigid...

References

Advertisement