NEN-EN 12441-2
Zinc and zinc alloys - Chemical analysis - Part 2: Determination of magnesium by atomic absorption spectrometry
inactive
| Organization: | NEN |
| Publication Date: | 1 July 1996 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Chemical analysis of metals): | 77.040.30 |
| ICS Code (Lead, zinc, tin and their alloys): | 77.120.60 |
scope:
This European Standard specifies a flame atomic absorption spectrometric method for the determination of magnesium in zinc alloys. It is applicable to the products specified in EN 1774 and EN 12844. It is suitable for the determination of magnesium contents (mass fractions) between 0,002 % and 0,08 %.
Document History
December 1, 2004
Zinc and zinc alloys - Chemical analysis - Part 2: Determination of magnesium in zinc alloys - Flame atomic absorption spectrometric method
A description is not available for this item.
July 1, 2003
Zinc and zinc alloys - Chemical analysis - Part 2: Determination of magnesium in zinc alloys - Flame atomic absorption spectrometric method
A description is not available for this item.
November 1, 2001
Zinc and zinc alloys - Chemical analysis - Part 2: Determination of magnesium in zinc alloys - Flame atomic absorption spectrometric method
This European Standard specifies a flame atomic absorption spectrometric method for the determination of magnesium in zinc alloys. It is applicable to the products specified in EN 1774 and EN 12844....
NEN-EN 12441-2
July 1, 1996
Zinc and zinc alloys - Chemical analysis - Part 2: Determination of magnesium by atomic absorption spectrometry
This European Standard specifies a flame atomic absorption spectrometric method for the determination of magnesium in zinc alloys. It is applicable to the products specified in EN 1774 and EN 12844....