NEN-EN 12480

Gas meters - Rotary displacement gas meters

inactive
Organization: NEN
Publication Date: 1 July 2014
Status: inactive
Page Count: 72
ICS Code (Gas supply systems): 91.140.40
scope:

NEN-EN 12480 specifies ranges, construction, performances, output characteristics and testing of rotary displacement gas meters (hereinafter referred to as RD meters or simply meters) for gas volume measurement. This European Standard applies to rotary displacement gas meters used to measure the volume of fuel gases of at least the 1st, 2nd and 3rd gas families, the composition of which is specified in EN 437:2003+A1:2009, at a maximum working pressure up to and including 20 bar over an ambient and gas temperature range of at least -10 °C to +40 °C. This European Standard applies to meters that are installed in locations with vibration and shocks of low significance and in - closed locations (indoor or outdoor with protection as specified by the manufacturer) with condensing or with non-condensing humidity or, if specified by the manufacturer, - open locations (outdoor without any covering) with condensing humidity or with non-condensing humidity; Unless otherwise specified in this standard: - all pressures used are gauge; - all influence quantities, except the one under test, are kept relatively constant at their reference value. This European Standard also applies to meters with a maximum allowable pressure PS and the volume V of less than 6000 bar · litres or with a product of PS and DN of less than 3000 bar. This European Standard can be used for both pattern approval and individual meter testing. Cross-reference tables are given in: - Annex A for the tests that need to be undertaken for pattern approval; - Annex B for individual meter testing. Some parts of this standard cover meters with mechanical index only. The risk philosophy adopted in this standard is based on the analysis of hazards on account of pressure. The standard applies principles to eliminate or reduce

Document History

June 1, 2017
Gas meters - Rotary displacement gas meters
This European Standard specifies ranges, construction, performances, output characteristics and testing of rotary displacement gas meters (hereinafter referred to as RD meters or simply meters) for...
March 1, 2015
Gas meters - Rotary displacement gas meters
NEN-EN 12480 specifies ranges, construction, performances, output characteristics and testing of rotary displacement gas meters (hereinafter referred to as RD meters or simply meters) for gas volume...
NEN-EN 12480
July 1, 2014
Gas meters - Rotary displacement gas meters
NEN-EN 12480 specifies ranges, construction, performances, output characteristics and testing of rotary displacement gas meters (hereinafter referred to as RD meters or simply meters) for gas volume...
October 1, 2010
Gas meters - Rotary displacement meters
This European Standard specifies ranges, construction, performances, output characteristics and testing of rotary displacement gas meters (hereinafter referred to as RD meters or simply meters) for...
May 1, 2006
Gas meters - Rotary displacement gas meters
A description is not available for this item.
February 1, 2002
Gas meters - Rotary displacement gas meters
Specifies ranges, construction, performances, output characteristics and testing of rotary displacement meters (hereinafter referred to as RD meters or simply meters) for gas volume measurement. It...
August 1, 1996
Rotary displacement gas meters
Specifies ranges, construction, performances, output characteristics and testing of rotary displacement meters (hereinafter referred to as RD meters or simply meters) for gas volume measurement. It...

References

Advertisement