NEN-EN 1254-3
Copper and copper alloys - Plumbing fittings - Part 3: Fittings with compression ends for use with plastics pipes
| Organization: | NEN |
| Publication Date: | 1 February 1998 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
Specifies materials, assembly dimensions and tolerances and test requirements for fittings of copper and copper alloys with or without plating or coating. This part EN 1254 specifies connection end dimensions of compression ends for the purpose of joining plastics pipes for use in cold, hot or combined hot and cold water systems or non-fuel gas systems. Fittings may comprise a combination of any of the end types specified in EN 1254-1 to EN 1254-5 or other standards. The standard establishes a designation system for the fittings.
Document History