NEN-EN 12591

Bitumen and bituminous binders - Specifications for paving grade bitumens

pending
Organization: NEN
Publication Date: 1 May 2016
Status: pending
Page Count: 38
ICS Code (Road construction materials): 93.080.20
scope:

This draft European Standard provides a framework for specifying a range of properties and relevant test methods for bitumens, which are suitable for use in the construction and maintenance of roads, airfields and other paved areas, together with requirements for evaluation of conformity. This draft European Standard does not directly address 'cohesion, adhesion and setting ability' (see the introduction). Although industrial bitumens are specified according to EN 13305, it should be underlined that paving grade bitumens, specified according to this draft European Standard, can also be used for industrial applications.

Document History

NEN-EN 12591
May 1, 2016
Bitumen and bituminous binders - Specifications for paving grade bitumens
This draft European Standard provides a framework for specifying a range of properties and relevant test methods for bitumens, which are suitable for use in the construction and maintenance of roads,...
April 1, 2009
Bitumen and bituminous binders - Specifications for paving grade bitumens
This European Standard provides a framework for specifying a range of properties and relevant test methods for bitumens, which are suitable for use in the construction and maintenance of roads,...
October 1, 2005
Bitumen and bituminous binders - Specifications for paving grade bitumens
A description is not available for this item.
November 1, 1999
Bitumen and bituminous binders - Specifications for paving grade bitumens
Specifies properties and relevant test methods for paving grade bitumens which are suitable for use in road construction and maintenance and which are obtained by refining processes from petroleum...
February 1, 1997
Petroleum products - Bitumen and bituminous binders - Paving grade bitumens - Specifications
Specifies properties and relevant test methods for paving grade bitumens which are suitable for use in road construction and maintenance and which are obtained by refining processes from petroleum...

References

Advertisement