NEN-EN 12833

Skylight and conservatory roller shutters - Resistance to snow load - Test method

active, Most Current
Organization: NEN
Publication Date: 1 May 2001
Status: active
Page Count: 13
ICS Code (Technical aspects): 91.010.30
ICS Code (Doors and windows): 91.060.50
scope:

Specifies the methods of test to be applied to evaluate the snow load resistance performances of shutters inclined less than 60° from the horizontal, those resistant eihter alone or in mechanical association with the glazing. It applies to - skylight roller shutters;- conservatory roller shutters.

Document History

NEN-EN 12833
May 1, 2001
Skylight and conservatory roller shutters - Resistance to snow load - Test method
Specifies the methods of test to be applied to evaluate the snow load resistance performances of shutters inclined less than 60° from the horizontal, those resistant eihter alone or in mechanical...
April 1, 1997
Rooflight roller shutters - Resistance to snow load - Test method
Specifies the methods of test to be applied to evaluate the snow load resistance performances of shutters inclined less than 60° from the horizontal, those resistant eihter alone or in mechanical...
Advertisement