NEN-EN 12864

Low-pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar with a capacity of less than or equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures

inactive
Organization: NEN
Publication Date: 1 May 1997
Status: inactive
Page Count: 93
ICS Code (Pressure regulators): 23.060.40
scope:

Defines the constructional and operational characteristics, the safety requirements and test methods, the marking, of low-pressure, non adjustable regulators for butane, propane or their mixtures, referred to in the body of the text as "regulators". This standard covers regulators supplied at vapour pressure by one or several portable cylinders. They are normally directly connected to the cylinder valve or the self closing valve. The regulators covered by this standard are designed for a maximum outlet pressure of up to and including 200 mbar and a maximum rate of up to and including 4 kg/h.

Document History

August 1, 2009
Low-pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar, with a capacity of less than or equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.
September 1, 2005
Low-pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar, with a capacity of less thanor equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.
March 1, 2005
Low-pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar, with a capacity of less thanor equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.
October 1, 2003
Low-pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar, with a capacity of less thanor equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.
March 1, 2003
Low-pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar, with a capacity of less thanor equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.
March 1, 2002
Low-pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar with a capacity of less than or equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
Defines the constructional and operational characteristics, the safety requirements and test methods, the marking, of low-pressure, non adjustable regulators for butane, propane or their mixtures,...
NEN-EN 12864
May 1, 1997
Low-pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar with a capacity of less than or equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
Defines the constructional and operational characteristics, the safety requirements and test methods, the marking, of low-pressure, non adjustable regulators for butane, propane or their mixtures,...

References

Advertisement