NEN-EN 13055-2

Lightweight aggregates - Part 2: Lightweight aggregates for bituminous mixtures and surface treatments and for unbound and bound applications excluding concrete, mortar and grout

inactive
Organization: NEN
Publication Date: 1 November 2000
Status: inactive
Page Count: 34
ICS Code (Mineral materials and products): 91.100.15
scope:

This European Standard specifies the properties of lightweight aggregates and fillers derived thereof obtained by processing natural, manufactured or recycled materials and mixtures of these aggregates for bituminous mixtures and surface treatments and for unbound and hydraulically bound applications other than concrete, mortar and grout. This European Standard covers lightweight aggregates of mineral origin having particle densities not exceeding 2000 kg/m3 (2,00 Mg/m3) or loose bulk densities not exceeding 1200 kg/m3 (1,20 Mg/m3) including: a) natural aggregates; b) aggregates manufactured from natural materials and/or from by-products of industrial processes; c) by-products of industrial processes; d) recycled aggregates. It provides for the evaluation of conformity of the products to this European Standard. The requirements specified in this standard may not be relevant to all types of lightweight aggregates. For particular applications the requirements and tolerances can be adapted for the end use.

Document History

July 1, 2004
Lightweight aggregates - Part 2: Lightweight aggregates for bituminous mixtures and surface treatments and for unbound and bound applications
This European Standard specifies the properties of lightweight aggregates and fillers derived thereof obtained by processing natural, manufactured or recycled materials and mixtures of these...
NEN-EN 13055-2
November 1, 2000
Lightweight aggregates - Part 2: Lightweight aggregates for bituminous mixtures and surface treatments and for unbound and bound applications excluding concrete, mortar and grout
This European Standard specifies the properties of lightweight aggregates and fillers derived thereof obtained by processing natural, manufactured or recycled materials and mixtures of these...

References

Advertisement