NEN-EN 13146-10
Railway applications - Track - Test methods for fastening systems - Part 10: Proof load test for pull-out resistance
| Organization: | NEN |
| Publication Date: | 1 May 2015 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Construction of railways): | 93.100 |
scope:
NEN-EN 13146-10 specifies a test procedure to confirm that the force necessary to pull the anchorage of a rail fastening assembly out of the sleeper or other supporting element is greater than a prescribed value (i.e. it is a 'proof load' test). This test is for components of the fastening system which are: a) cast into concrete during the manufacture of sleepers or other supporting elements; b) glued into the cast or drilled holes in concrete; or c) screwed or otherwise attached to wood, plastic or steel sleepers or other supporting elements. This test is not applicable to embedded rails.
Document History