NEN-EN 13164

Thermal insulation products for buildings - Factory made products of extruded polystyrene foam - Specification

inactive
Organization: NEN
Publication Date: 1 April 1998
Status: inactive
Page Count: 23
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

Specifies the requirements for factory made products of extruded polystyrene foam, with or without facings or coatings, which are used for thermal insulation of buildings. The products are manufactured in the form of boards, which are also available with special edge and surface treatment (tongue & groove, shiplap etc.). The standard also covers multilayered insulation boards and composite insulation boards in which extruded polystyrene foam is the main insulant. The standard describes product characteristics and includes procedures for testing, marking and labelling. Products covered by this standard are also used in prefabricated thermal insulating systems and composite panels.

Document History

March 1, 2015
Thermal insulation products for buildings - Factory made extruded polystyrene foam (XPS) products - Specification
NEN-EN 13164:2012+A1 specifies the requirements for factory made products of extruded polystyrene foam, with or without facings or coatings, which are used for thermal insulation of buildings. The...
September 1, 2014
Thermal insulation products for buildings - Factory made extruded polystyrene foam (XPS) products - Specification
A description is not available for this item.
December 1, 2012
Thermal insulation products for buildings - Factory made extruded polystyrene foam (XPS) products - Specification
This European Standard specifies the requirements for factory made products of extruded polystyrene foam, with or without facings or coatings, which are used for thermal insulation of buildings. The...
May 1, 2010
Thermal insulation products for buildings - Factory made extruded polystyrene foam (XPS) products - Specification
This European Standard specifies the requirements for factory made products of extruded polystyrene foam, with or without facings or coatings, which are used for thermal insulation of buildings. The...
February 1, 2009
Thermal insulation products for buildings - Factory made products of extruded polystyrene foam (XPS) - Specification
This European Standard specifies the requirements for factory made products of extruded polystyrene foam, with or without facings or coatings, which are used for thermal insulation of buildings. The...
May 1, 2008
Thermal insulation products for buildings - Factory made products of extruded polystyrene foam (XPS) - Specification
This European Standard specifies the requirements for factory made products of extruded polystyrene foam, with or without facings or coatings, which are used for thermal insulation of buildings. The...
September 1, 2006
Thermal insulation products for buildings - Factory made products of extruded polystyrene foam (XPS) - Specification
A description is not available for this item.
September 1, 2006
Thermal insulation products for buildings - Factory made products of extruded polystyrene foam (XPS) - Specification
A description is not available for this item.
June 1, 2004
Thermal insulation products for buildings - Factory made products of extruded polystyrene foam (XPS) - Specification
A description is not available for this item.
June 1, 2001
Thermal insulation products for buildings - Factory made products of extruded polystyrene foam (XPS) - Specification
Specifies the requirements for factory made products of extruded polystyrene foam, with or without facings or coatings, which are used for thermal insulation of buildings. The products are...
June 1, 2001
Thermal insulation products for buildings - Factory made products of extruded polystyrene foam (XPS) - Specification (includes A1:2004)
Specifies the requirements for factory made products of extruded polystyrene foam, with or without facings or coatings, which are used for thermal insulation of buildings. The products are...
NEN-EN 13164
April 1, 1998
Thermal insulation products for buildings - Factory made products of extruded polystyrene foam - Specification
Specifies the requirements for factory made products of extruded polystyrene foam, with or without facings or coatings, which are used for thermal insulation of buildings. The products are...
Advertisement