NEN-EN 13208+A1

Food processing machinery - Vegetable peelers - Safety and hygiene requirements

active, Most Current
Organization: NEN
Publication Date: 1 June 2010
Status: active
Page Count: 43
ICS Code (Plants and equipment for the food industry): 67.260
scope:

This European standard specifies the safety and hygiene requirements for the design and manufacture of vegetable peelers used in the commercial and institutional catering industry, and in food shops. The machines concerned by this standard are designed to peel different sorts of vegetables and tubers such as potatoes, carrots, salsify, turnips, celery and onions. The standard is limited to machines where the maximum capacity is 50 kg. The machines are not intended to be moved during operation. The rotating plate mixes the product under appropriate conditions so that the desired operation is carried out on the entire load. This operation can be: - the abrading of the surface of the vegetable or tuber; - the cutting of fine particles of skin if the fitting is of the blade-type; - grating, an operation which is similar to abrading; - scraping or cleaning with a brush, rubber coating or cast iron surface. Machines subject to this standard use water circulation to carry waste to the waste outlet. The underside of the plate is sometimes designed with raised parts which speed up the discharge of the waste water. !This European Standard deals with the hazards which can arise during commissioning, operation, cleaning, removal of food blockages, feeding, changing the tools, maintenance and decommissioning of the machine." Machines covered by this standard are not intended to be cleaned by high pressure water jets.

Document History

NEN-EN 13208+A1
June 1, 2010
Food processing machinery - Vegetable peelers - Safety and hygiene requirements
This European standard specifies the safety and hygiene requirements for the design and manufacture of vegetable peelers used in the commercial and institutional catering industry, and in food shops....
October 1, 2009
Food processing machinery - Vegetable peelers - Safety and hygiene requirements
A description is not available for this item.
July 1, 2003
Food processing machinery - Vegetable peelers - Safety and hygiene requirements
This European standard specifies the safety and hygiene requir ements for the design and manufacture of vegetable peelers used in the commercial and institutional catering industry, and in food...
July 1, 2003
Food processing machinery - Vegetable peelers - Safety and hygiene requirements
This European standard specifies the safety and hygiene requir ements for the design and manufacture of vegetable peelers used in the commercial and institutional catering industry, and in food...
May 1, 1998
Food processing machinery - Vegetable peelers - Safety and hygiene requirements
This European standard specifies the safety and hygiene requir ements for the design and manufacture of vegetable peelers used in the commercial and institutional catering industry, and in food...

References

Advertisement