NEN-EN 13315

Tanks for transporting dangerous goods - Service equipment for tanks - Gravity discharge coupler

active, Most Current
Organization: NEN
Publication Date: 1 June 2002
Status: active
Page Count: 13
ICS Code (Protection against dangerous goods): 13.300
ICS Code (Vessels and containers mounted on vehicles): 23.020.20
scope:

This European Standard applies to gravity discharge coupler and specifies the performance requirements, critical dimensions and tests necessary to verify the compliance of the equipment to this standard. The equipment specified by this standard is suitable for use with liquid petroleum products and other dangerous substances of Class 3 of ADR;European Agreement concerning the International Carriage of Dangerous Goods by Road - (flammable liquids) which have a vapour pressure not exceeding 110 kPa at 50 °C and petrol, and which have no-sub-classification as toxic or corrosive.

Document History

NEN-EN 13315
June 1, 2002
Tanks for transporting dangerous goods - Service equipment for tanks - Gravity discharge coupler
This European Standard applies to gravity discharge coupler and specifies the performance requirements, critical dimensions and tests necessary to verify the compliance of the equipment to this...
September 1, 1998
Tanks for transporting dangerous goods - Service equipment - Gravity discharge coupler
This European Standard applies to gravity discharge coupler and specifies the performance requirements, critical dimensions and tests necessary to verify the compliance of the equipment to this...
Advertisement