NEN-EN 1337-2

Structural bearings - Part 2: Sliding elements

inactive
Organization: NEN
Publication Date: 1 September 1996
Status: inactive
Page Count: 82
ICS Code (Technical aspects): 91.010.30
scope:

Specifies the characteristics for the design and manufacture of sliding elements and guides which are not structural bearings but only parts of them for combination with structural bearings as defined in other Parts of this European Standard. Suitable combinations are shown in Table 1 of EN 1337-1:2000. Sliding surfaces with a diameter of the circumscribing circle of single or multiple PTFE sheets less than 75 mm or greater than 1500 mm, or with effective bearing temperatures less than -35oC or greater than 48oC are outside the scope of this European Standard.

Document History

February 1, 2018
Structural bearings - Part 2: Sliding elements
This document specifies rules for the design, testing and manufacture of sliding elements which are not structural bearings but only parts of them for combination with structural bearings as defined...
March 1, 2004
Structural bearings - Part 2: Sliding elements
This European Standard specifies the characteristics for the design and manufacture of sliding elements and guides which are not structural bearings but only parts of them for combination with...
August 1, 2003
Structural bearings - Part 2: Sliding elements
This European Standard specifies the characteristics for the design and manufacture of sliding elements and guides which are not structural bearings but only parts of them for combination with...
January 1, 2001
Structural bearings - Part 2: Sliding elements
Specifies the characteristics for the design and manufacture of sliding elements and guides which are not structural bearings but only parts of them for combination with structural bearings as...
NEN-EN 1337-2
September 1, 1996
Structural bearings - Part 2: Sliding elements
Specifies the characteristics for the design and manufacture of sliding elements and guides which are not structural bearings but only parts of them for combination with structural bearings as...
Advertisement