NEN-EN 1366-12

Fire resistance tests for service installations - Part 12: Nonmechanical fire dampers

inactive
Organization: NEN
Publication Date: 1 November 2010
Status: inactive
Page Count: 29
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This European Standard specifies a method for determining the fire resistance of non-mechanical fire dampers installed in fire separating elements designed to withstand heat and the passage of smoke and gases at high temperature. The Standard is used in conjunction with EN 1363-1 and EN 1366-2.

Document History

November 1, 2019
Fire resistance tests for service installations - Part 12: Non-mechanical fire barrier for ventilation ductwork
This part of EN 1366 specifies a method for determining the fire resistance of non-mechanical fire barriers installed in fire separating elements designed to withstand heat and the passage of smoke...
October 1, 2014
Fire resistance tests for service installations - Part 12: Non-mechanical fire barrier for ventilation ductwork
NEN-EN 1366-12 specifies a method for determining the fire resistance of non-mechanical fire barriers installed in fire separating elements designed to withstand heat and the passage of smoke and...
January 1, 2014
Fire resistance tests for service installations - Part 12: Non-mechanical fire barrier for ventilation ductwork
NEN-EN 1366-12 specifies a method for determining the fire resistance of non-mechanical fire barriers installed in fire separating elements designed to withstand heat and the passage of smoke and...
NEN-EN 1366-12
November 1, 2010
Fire resistance tests for service installations - Part 12: Nonmechanical fire dampers
This European Standard specifies a method for determining the fire resistance of non-mechanical fire dampers installed in fire separating elements designed to withstand heat and the passage of smoke...
Advertisement