NEN-EN 13698-2

Pallet product specification - Part 2: Construction specification for 1000 mm x 1200 mm wooden pallet

inactive
Organization: NEN
Publication Date: 1 September 1999
Status: inactive
Page Count: 17
ICS Code (General purpose pallets): 55.180.20
scope:

This European Standard specifies the manufacturing characteristics of flat re-useable wooden 1000 mm x 1200 mm, double deck, non-reversible, 4-way entry, 9 block skid and perimeter base pallets suitable for transport, storage, handling or exchange use. It also gives some requirements for manufacture and marking and addresses the issue of safety.

Document History

July 1, 2009
Pallet production specification - Part 2: Construction specification for 1000 mm x 1200 mm flat wooden pallets
This European Standard specifies the manufacturing characteristics of flat re-usable wooden 1000 mm × 1200 mm, double deck, non-reversible, 4-way entry, 9 block skid and perimeter base pallets...
October 1, 2007
Pallet production specification - Part 2: Construction specification for 1000 mm x 1200 mm flat wooden pallets
This European Standard specifies the manufacturing characteristics of flat re-usable wooden 1000 mm × 1200 mm, double deck, non-reversible, 4-way entry, 9 block skid and perimeter base pallets...
July 1, 2003
Pallet production specification - Part 2: Construction specification for 1000 mm x 1200 mm wooden pallets
This European Standard specifies the manufacturing characteristics of flat re-useable wooden 1000 mm x 1200 mm, double deck, non-reversible, 4-way entry, 9 block skid and perimeter base pallets...
NEN-EN 13698-2
September 1, 1999
Pallet product specification - Part 2: Construction specification for 1000 mm x 1200 mm wooden pallet
This European Standard specifies the manufacturing characteristics of flat re-useable wooden 1000 mm x 1200 mm, double deck, non-reversible, 4-way entry, 9 block skid and perimeter base pallets...
Advertisement