NEN-EN 13706-3
Reinforced plastics composites - Specifications for pultruded profiles - Part 3: Specific requirements
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2002 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
| ICS Code (Reinforced plastics): | 83.120 |
scope:
Defines the specification of pultruded profiles. The specification defines those properties which shall be specified and the level to be obtained for each grade of profile. The specification specifies grades where the short-form code, Exx, is related to Effective Flexural Modulus of the profile measured by testing a length of the complete profile
Document History
NEN-EN 13706-3
November 1, 2002
Reinforced plastics composites - Specifications for pultruded profiles - Part 3: Specific requirements
Defines the specification of pultruded profiles. The specification defines those properties which shall be specified and the level to be obtained for each grade of profile. The specification...
October 1, 1999
Reinforced plastic composites - Specification for pultruded profiles - Part 3: Specific requirements
Defines the specification of pultruded profiles. The specification defines those properties which shall be specified and the level to be obtained for each grade of profile. The specification...