NEN-EN 13808

Bitumen and bituminous binders - Framework for specifying cationic bitumen emulsions

inactive
Organization: NEN
Publication Date: 1 August 2004
Status: inactive
Page Count: 28
ICS Code (Road construction materials): 93.080.20
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European standard specifies the requirements for performance characteristics of cationic bituminous emulsion classes which are suitable for use in the construction and maintenance of roads, airfields and other paved areas. This European standard applies to emulsions of pure bitumen, or of fluxed bitumen, or of cut back bitumen and to emulsions of polymer modified bitumen, or of polymer modified fluxed bitumen, or of polymer modified cut-back bitumen, which also includes latex modified bituminous emulsions. NOTE 1 Within Europe several types of cationic bituminous emulsions are used. Depending on traditional practices, different binder contents may be used for the same purpose. The framework for specifying cationic bituminous emulsions in this European standard provides a basis for quality agreements between suppliers and clients. Care should be taken to make class selections which are compatible and realistic.

Document History

May 1, 2013
Bitumen and bituminous binders - Framework for specifying cationic bituminous emulsions
This European standard specifies the requirements for performance characteristics of cationic bituminous emulsion classes which are suitable for use in the construction and maintenance of roads,...
October 1, 2011
Bitumen and bituminous binders - Framework for specifying cationic bituminous emulsions
This European standard specifies the requirements for performance characteristics of cationic bituminous emulsion classes which are suitable for use in the construction and maintenance of roads,...
May 1, 2005
Bitumen and bituminous binders - Framework for specifying cationic bituminous emulsions
This European standard specifies the requirements for performance characteristics of cationic bituminous emulsion classes which are suitable for use in the construction and maintenance of roads,...
NEN-EN 13808
August 1, 2004
Bitumen and bituminous binders - Framework for specifying cationic bitumen emulsions
This European standard specifies the requirements for performance characteristics of cationic bituminous emulsion classes which are suitable for use in the construction and maintenance of roads,...
February 1, 2000
Bitumen and bituminous binders - Framework for specifying cationic bitumen emulsions
This European standard specifies the requirements for performance characteristics of cationic bituminous emulsion classes which are suitable for use in the construction and maintenance of roads,...
Advertisement