NEN-EN 13955
Surface active agents - Determination of Krafft point and solubility of ionic surface active agents
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Surface active agents): | 71.100.40 |
scope:
Specifies a method for the determination of the solubility of ionic surface active agents in water as a function of concentration and temperature and for the determination of the Kraft point by graphical evaluation of the measurement results. In the temperature range from 0 C to 9 C, the solubility is determined without limitations if the viscosity of the solution does not exceed about 700 mPas. At temperaturs below 0 C, determination is only possible if the solvent does not freeze.
Document History