NEN-EN 13999-4

Adhesives - Short term method for measuring the emission properties of low-solvent or solvent-free adhesives after application - Part 4: Determination of volatile diisocyanates

inactive
Organization: NEN
Publication Date: 1 October 2006
Status: inactive
Page Count: 13
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies a procedure for the determination of volatile organic isocyanates in theexhaust air of an emission test chamber after application of a low-solvent or solvent-free adhesive as defined in EN 923.The method is based on chemosorption of volatile isocyanates with 1-(2-methoxyphenyl)piperazine (in thefollowing: 1-2MP) impregnated filters with subsequent desorption and liquid chromatographic analysis. The method permits measurement of a wide range of organic compounds containing isocyanate functional groups (NCO), including isocyanate monomers. For testing of adhesives emissions mainly toluene diisocyanate (TDI) and methylene bis (4-phenyl isocyanate) (4,4-diisocyanato-diphenylmethane, MDI) are of concern. The method as described in this PreStandard can be used for other isocyanates too, such as isophorone diisocyanate (IPDI) and 1,6-hexamethylene diisocyanate (HDI) - see ISO 16702. Isocyanate oligomers or prepolymers are not volatile enough to be detected in emission test chambers at room temperature

Document History

May 1, 2009
Adhesives - Short term method for measuring the emission properties of low-solvent or solvent-free adhesives after application - Part 4: Determination of volatile diisocyanates
This European Standard specifies a procedure for the determination of volatile isocyanates in the exhaust air of an emission test chamber after application of a low-solvent or solvent-free adhesive...
October 1, 2008
Adhesives - Short term method for measuring the emission properties of low-solvent or solvent-free adhesives after application - Part 4: Determination of volatile diisocyanates
A description is not available for this item.
April 1, 2007
Adhesives - Short term method for measuring the emission properties of low-solvent or solvent-free adhesives after application - Part 4: Determination of volatile diisocyanates
This European Standard specifies a procedure for the determination of volatile organic isocyanates in theexhaust air of an emission test chamber after application of a low-solvent or solvent-free...
NEN-EN 13999-4
October 1, 2006
Adhesives - Short term method for measuring the emission properties of low-solvent or solvent-free adhesives after application - Part 4: Determination of volatile diisocyanates
This European Standard specifies a procedure for the determination of volatile organic isocyanates in theexhaust air of an emission test chamber after application of a low-solvent or solvent-free...
Advertisement