NEN-EN 14035-34

Fireworks - Part 34: Table bombs - Specification and methods of test

inactive
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 28
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This European Standard specifies requirements for the construction, performance, primary packaging and labelling of table bombs and the corresponding test methods. It is applicable to fireworks which are classified as table bombs in category 1 EN 14035-2 which contain pyrotechnic composition that is nitrocellulose, with a mass fraction of nitrogen of not more than 12,6 %. Schemes for type testing of table bombs and batch testing of table bombs are specified in annex A and annex B respectively.

Document History

August 1, 2005
Fireworks - Part 34: Table bombs - Specification and test methods
A description is not available for this item.
June 1, 2003
Fireworks - Part 34: Table bombs - Specification and test methods
This European Standard specifies requirements for the construction, performance, primary packaging and labelling of table bombs and the corresponding test methods. It is applicable to fireworks which...
NEN-EN 14035-34
December 1, 2000
Fireworks - Part 34: Table bombs - Specification and methods of test
This European Standard specifies requirements for the construction, performance, primary packaging and labelling of table bombs and the corresponding test methods. It is applicable to fireworks which...
Advertisement