NEN-EN 14259

Adhesives for floor coverings - Requirements for mechanical and electrical performance

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2004
Status: inactive
Page Count: 10
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies performance requirements of an adhesive when tested to a standard method with a characteristic type of floor covering. The values defined in this standard are considered to indicate a general suitability for use of an adhesive with the corresponding group of floor coverings. Can also be used for the evaluation of a particular floor covering with the corresponding type of adhesive.

Document History

NEN-EN 14259
January 1, 2004
Adhesives for floor coverings - Requirements for mechanical and electrical performance
This European Standard specifies performance requirements of an adhesive when tested to a standard method with a characteristic type of floor covering. The values defined in this standard are...
October 1, 2001
Adhesives for floor coverings - Requirements
This European Standard specifies performance requirements of an adhesive when tested to a standard method with a characteristic type of floor covering. The values defined in this standard are...

References

Advertisement