NEN-EN 14492-2
Cranes - Power driven winches and hoists - Part 2: Power driven hoists
| Organization: | NEN |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 120 |
| ICS Code (Cranes): | 53.020.20 |
scope:
This European Standard is applicable to the design, information for use, maintenance and testing of power driven hoists with or without trolleys for which the prime mover is an electric, hydraulic or pneumatic motor. They are designed for the lifting and lowering of loads which are suspended on hooks or other load lifting attachments. Hoists can be used either in cranes, in other machines, e.g. rail dependent storage and retrieval equipment, monorail conveyors or by itself. This European Standard is applicable to the following types of hoist: a) rope hoist; b) chain hoist; c) belt hoist, except belt hoist with steel belts as hoisting media; d) open type hoist; e) NGL building hoists including supporting structures. The significant hazards covered by this European Standard are identified in Clause 4.
Document History