NEN-EN 14487-1

Sprayed concrete - Part 1: Definitions, specifications and conformity

inactive
Organization: NEN
Publication Date: 1 July 2002
Status: inactive
Page Count: 39
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard is applicable to sprayed concrete, to be used for repair and upgrading of structures, for new structures and for strengthening of ground. This European Standard covers: - classification related to consistence of wet mix; - environmental exposure classes; young, hardened and fibre reinforced concrete; - requirements for constituent materials, for concrete composition and for basic mix, for fresh and hardened concrete and all types of fibre reinforced sprayed concrete; - specification for designed and prescribed mixes; - conformity. This European Standard is applicable to wet mix as well as dry mix sprayed concrete. The substrates to which sprayed concrete can be applied include: - ground (rock and soil); - sprayed concrete; - different types of formwork; - structural components constituted of concrete, masonry and steel; - drainage materials; - insulating materials. Additional or different requirements may be needed for applications not within this document, for instance-refractory uses.

Document History

November 1, 2022
Sprayed concrete - Part 1: Definitions, specifications and conformity
This document is applicable to sprayed concrete to be used for repair and upgrading of structures, for new structures and for strengthening of ground. This document covers: — classification related...
May 1, 2021
Sprayed concrete - Part 1: Definitions, specifications and conformity
This document is applicable to sprayed concrete, to be used for repair and upgrading of structures, for new structures and for strengthening of ground. This document covers: — classification...
November 1, 2005
Sprayed concrete - Part 1: Definitions, specifications and conformity
This European Standard is applicable to sprayed concrete, to be used for repair and upgrading of structures, for new structures and for strengthening of ground. This European Standard covers: -...
NEN-EN 14487-1
July 1, 2002
Sprayed concrete - Part 1: Definitions, specifications and conformity
This European Standard is applicable to sprayed concrete, to be used for repair and upgrading of structures, for new structures and for strengthening of ground. This European Standard covers: -...
Advertisement