NEN-EN 14510

Adhesives for leather and footwear materials - Solvent-based and dispersion adhesives - Determination of sole positioning tack (spotting tack)

active, Most Current
Organization: NEN
Publication Date: 1 June 2005
Status: active
Page Count: 17
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies a method for determining the sole positioning tack at bonding of an apparently dry adhesive film, usually after heat reactivation. The method is applicable to all types of heat reactivated or cold bonding adhesives used for sole bonding. It can also be used to assess the influence of soling and upper materials on the sole positioning tack of an adhesive.

Document History

NEN-EN 14510
June 1, 2005
Adhesives for leather and footwear materials - Solvent-based and dispersion adhesives - Determination of sole positioning tack (spotting tack)
This European Standard specifies a method for determining the sole positioning tack at bonding of an apparently dry adhesive film, usually after heat reactivation. The method is applicable to all...
August 1, 2002
Adhesives for leather and footwear materials - Solvent and dispersion adhesives - Determination of sole positioning tack (spotting tack)
This European Standard specifies a method for determining the sole positioning tack at bonding of an apparently dry adhesive film, usually after heat reactivation. The method is applicable to all...
Advertisement