NEN-EN 14582
Characterization of waste - Halogen and sulfur content - Oxygen combustion in closed systems and determination methods
| Organization: | NEN |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Installations and equipment for waste disposal and treatment): | 13.030.40 |
scope:
NEN-EN 14582 specifies a combustion method for the determination of halogen and sulfur contents in materials by combustion in a closed system containing oxygen (calorimetric bomb), and the subsequent analysis of the combustion product using different analytical techniques. This method is applicable to solid, pasty and liquid samples containing more than 0,025 g/kg of halogen and/or 0,025 g/kg of sulfur content. The limit of detection depends on the element, the matrix and the determination technique used. Insoluble halides and sulphate present in the sample or produced during the combustion step are not completely determined by these methods.
Document History