NEN-EN 14704-1
Determination of the elasticity of fabrics - Part 1: Strip tests
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
This document describes the methods of test using strips of fabric in straight strip form or as loops, which can be used to measure elasticity and related properties of fabrics, excluding narrow fabrics.
Document History
April 1, 2005
Determination of the elasticity of fabrics - Part 1: Strip tests
This document describes the methods of test using strips of fabric in straight strip form or as loops, which can be used to measure elasticity and related properties of fabrics, excluding narrow...
NEN-EN 14704-1
July 1, 2003
Determination of the elasticity of fabrics - Part 1: Strip tests
This document describes the methods of test using strips of fabric in straight strip form or as loops, which can be used to measure elasticity and related properties of fabrics, excluding narrow...