NEN-EN 14765/A1
Bicycles for young children - Safety requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 September 2007 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Cycles): | 43.150 |
| ICS Code (Equipment for children): | 97.190 |
scope:
This European Standard specifies safety and performance requirements and test methods for bicycles for young children, in respect of the design, assembly and testing of bicycles and sub-assemblies. Guidelines for instructions on the use and care of bicycles are also provided. This European Standard applies to bicycles with a maximum saddle height of more than 435 mm and less than 635 mm (typical rider weight of 30 kg), and propelled by a transmitted drive to the rear wheel. This European Standard does not apply to special bicycles intended for stunting (e.g. BMX bicycles).
Document History