NEN-EN 15417

Gas-fired central heating boilers - Specific requirements for condensing boilers with a nominal heat input greater than 70 kW but not exceeding 1000 kW

inactive
Organization: NEN
Publication Date: 1 December 2005
Status: inactive
Page Count: 19
ICS Code (Central heating systems): 91.140.10
scope:

This document applies to gas-fired central heating boilers, which are declared by the manufacturer to be "condensing boilers": - of types C (excluding appliances without a fan) and B, - using one or more gases corresponding to the three gas families, and - for which the nominal heat input is greater than 70 kW but not exceeding 1 000 kW. This document only covers type testing. This document completes or modifies the standards EN 656, prEN 13836, and WI 0109031 hereafter called "boiler standards". It specifies supplementary requirements for condensing boilers.

Document History

July 1, 2006
Gas-fired central heating boilers - Specific requirements for condensing boilers with a nominal heat input greater than 70 kW but not exceeding 1000 kW
This document applies to gas-fired central heating boilers, which are declared by the manufacturer to be "condensing boilers": - of types C (excluding appliances without a fan) and B, - using one or...
NEN-EN 15417
December 1, 2005
Gas-fired central heating boilers - Specific requirements for condensing boilers with a nominal heat input greater than 70 kW but not exceeding 1000 kW
This document applies to gas-fired central heating boilers, which are declared by the manufacturer to be "condensing boilers": - of types C (excluding appliances without a fan) and B, - using one or...
Advertisement