NEN-EN 15788

Animal feeding stuffs - Isolation and enumeration of Enterococcus (E. faecium) spp.

inactive
Organization: NEN
Publication Date: 1 September 2009
Status: inactive
Page Count: 18
ICS Code (Animal feeding stuffs): 65.120
scope:

This European Standard defines general rules for the enumeration of enterococci in feed samples (additives, premixtures and feeding stuffs) that contain enterococci (E. faecium) as a single microorganism component or in a mixture with other microorganisms. This standard is not applicable to mineral feeds which are defined as complementary feedingstuffs composed mainly of minerals and containing at least 40% crude ash (Council Directive 79/373/EEC) [3]. There are different categories of feed samples: a) Additives containing about 1010 colony forming units (CFU)/g; b) Premixtures containing 108 CFU/g; c) Feeds, meal or pellets which contain about 106 CFU/g and include complete feeding stuffs,and milk replacers. The detection limit is as defined in EN ISO 7218.

Document History

December 1, 2021
Animal feeding stuffs: Methods of sampling and analysis - Detection and enumeration of Enterococcus (E. faecium) spp. used as feed additive
This document specifies general rules for the enumeration of enterococci (E. faecium) in feeding stuffs (additives, premixtures and compound feeds excluding mineral feeds) that contain enterococci as...
February 1, 2020
Animal feeding stuffs: Methods of sampling and analysis - Isolation and enumeration of Enterococcus (E. faecium) spp.
This document defines general rules for the enumeration of enterococci (E. faecium) in feedingstuffs (additives, premixtures and compound feeds excluding mineral feeds) that contain enterococci as a...
NEN-EN 15788
September 1, 2009
Animal feeding stuffs - Isolation and enumeration of Enterococcus (E. faecium) spp.
This European Standard defines general rules for the enumeration of enterococci in feed samples (additives, premixtures and feeding stuffs) that contain enterococci (E. faecium) as a single...
April 1, 2008
Animal feeding stuffs - Isolation and enumeration of Enterococcus (E.faecum) spp
This European Standard defines general rules for the enumeration of enterococci in feed samples (additives, premixtures and feeding stuffs) that contain enterococci (E. faecium) as a single...

References

Advertisement