NEN-EN 16510-1
Residential solid fuel burning appliances - Part 1: General requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 141 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
| ICS Code (Solid fuel heaters): | 97.100.30 |
| ICS Code (Construction materials and building (Vocabularies)): | 01.040.91 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This European Standard is applicable to residential solid fuel burning appliances. This European Standard is not applicable to appliances with boiler parts in contact with fire or flue gases other than steel or cast iron. This European Standard includes as well appliances which are designed for operating under room sealed conditions and that are intended to be installed with a chimney not serving any other appliance. This European Standard is applicable to residential solid fuel burning appliances. This European Standard is not applicable to appliances with boiler parts in contact with fire or flue gases other than steel or cast iron. This European Standard includes as well appliances which are designed for operating under room sealed conditions and that are intended to be installed with a chimney not serving any other appliance.
Document History