NEN-EN 16510-2-4

Residential solid fuel burning appliances - Part 2-4: Independent boilers - Nominal heat output up to 50 kW

inactive
Organization: NEN
Publication Date: 1 January 2013
Status: inactive
Page Count: 31
ICS Code (Solid fuel heaters): 97.100.30
scope:

This Part 2-4 of EN 16510 is applicable to hand and automatically fired residential independent boilers having nominal heat outputs up to 50 kW, the primary function of which is to provide hot water for central heating and/or domestic use, and which are designed for use only with open vented systems at a working pressure not exceeding 2 bar. In addition to their primary function of providing hot water these appliances also provide space heating to the place of installation. The appliances covered by this Part 2-4 of EN 16510 may burn either solid mineral fuels, peat briquettes or natural or manufactured wood logs or be multi-fuel in accordance with the appliance manufacturer's instructions. This Part 2-4 of EN 16510 is not applicable to independent boilers for hot water only production and having heat outputs of less than 5 kW. This Part 2-4 of EN 16510 is also not applicable to the design and construction of automatic stoking devices.

Document History

January 1, 2023
Residential solid fuel burning appliances - Part 2-4: Independent boilers - Nominal heat output up to 50 kW
This document is applicable to independent boiler appliances for solid fuel with a nominal output up to 50 kW (hand and automatically fired independent boilers (hereafter called appliances)). The...
April 1, 2021
Residential solid fuel burning appliances - Part 2-4: Independent boilers - Nominal heat output up to 50 kW
This document is applicable to hand and automatically fired residential independent boilers (hereafter called appliances) having a nominal heat outputs up to 50 kW. The primary function of the...
NEN-EN 16510-2-4
January 1, 2013
Residential solid fuel burning appliances - Part 2-4: Independent boilers - Nominal heat output up to 50 kW
This Part 2-4 of EN 16510 is applicable to hand and automatically fired residential independent boilers having nominal heat outputs up to 50 kW, the primary function of which is to provide hot water...
Advertisement