NEN-EN 16603-10-04

Space engineering - Space environment

inactive
Organization: NEN
Publication Date: 1 July 2013
Status: inactive
Page Count: 196
ICS Code (Space systems and operations): 49.140
scope:

EN 16603-10-04 applies to all product types which exist or operate in space and defines the natural environment for all space regimes. It also defines general models and rules for determining the local induced environment. Project-specific or project-class-specific acceptance criteria, analysis methods or procedures are not defined. The natural space environment of a given item is that set of environmental conditions defined by the external physical world for the given mission (e.g. atmosphere, meteoroids and energetic particle radiation). The induced space environment is that set of environmental conditions created or modified by the presence or operation of the item and its mission (e.g. contamination, secondary radiations and spacecraft charging). The space environment also contains elements which are induced by the execution of other space activities (e.g. debris and contamination). This standard may be tailored for the specific characteristic and constrains of a space project in conformance with ECSS-S-ST-00.

Document History

September 1, 2021
Space engineering - Space environment
This standard applies to all product types which exist or operate in space and defines the natural environment for all space regimes. It also defines general models and rules for determining the...
January 1, 2021
Space engineering - Space environment
This standard applies to all product types which exist or operate in space and defines the natural environment for all space regimes. It also defines general models and rules for determining the...
February 1, 2015
Space engineering - Space environment
EN 16603-10-04 applies to all product types which exist or operate in space and defines the natural environment for all space regimes. It also defines general models and rules for determining the...
NEN-EN 16603-10-04
July 1, 2013
Space engineering - Space environment
EN 16603-10-04 applies to all product types which exist or operate in space and defines the natural environment for all space regimes. It also defines general models and rules for determining the...
Advertisement