NEN-EN 1654

Copper and copper alloys - Strip for springs and connectors

inactive
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
ICS Code (Copper products): 77.150.30
scope:

Specifies the composition, property requirements and tolerances on dimensions and form for copper alloy strip intended for the fabrication of springs and connectors, with thicknesses from 0,1 mm up to and including 1,0 mm and with widths up to and including 350 mm. The sampling procedures, the methods of test for verification of conformity to the requirements of this standard, and the delivery conditions are also specified.

Document History

September 1, 2002
Copper and copper alloys - Strip for springs and connectors
A description is not available for this item.
January 1, 1998
Copper and copper alloys - Strip for springs and connectors
Specifies the composition, property requirements and tolerances on dimensions and form for copper alloy strip intended for the fabrication of springs and connectors, with thicknesses from 0,1 mm up...
NEN-EN 1654
November 1, 1994
Copper and copper alloys - Strip for springs and connectors
Specifies the composition, property requirements and tolerances on dimensions and form for copper alloy strip intended for the fabrication of springs and connectors, with thicknesses from 0,1 mm up...
Advertisement