NEN-EN 1708-2

Welding - Basic weld joint details in steel - Part 2: Non internal pressurized components

pending
Organization: NEN
Publication Date: 1 July 2017
Status: pending
Page Count: 28
ICS Code (Welded joints and welds): 25.160.40
scope:

The purpose of this European Standard is to exemplify sound and accepted welded connections applicable to welded not internal pressurized steel components. It does not promote the standardization of connections that may be regarded as mandatory or restrict development in any way. The requirements of carrying capacity, fitness for purposes, fatigue and corrosion stress are to be considered if necessary. This standard contains examples of connections welded by the following processes (process numbers according to EN ISO 4063): - Manual metal arc welding (111); - Self-shielded tubular-cored arc welding (114); - Submerged arc welding (12); - MIG welding; Metal inert gas welding with solid wire electrode (131); - MAG welding; Metal active gas welding with solid wire electrode (135); - Tubular cored metal arc welding with active gas shield (136); - MAG welding; Metal active gas welding with metal cored electrode (138): - MIG welding; Metal inert gas welding with flux cored electrode (132); - MIG welding; Metal inert gas welding with metal cored electrode (133); - TIG welding; Tungsten inert gas arc welding (14). Other processes by agreement. Further requirements should be considered in accordance with existing application standards.

Document History

NEN-EN 1708-2
July 1, 2017
Welding - Basic weld joint details in steel - Part 2: Non internal pressurized components
The purpose of this European Standard is to exemplify sound and accepted welded connections applicable to welded not internal pressurized steel components. It does not promote the standardization of...
August 1, 2000
Welding - Basic weld joint details in steel - Part 2: Non internal pressurized components
To exemplify sound and accepted welded connections applicable to welded not internal pressurized steel components. It does not promote the standardization of connections that may be regarded as...
March 1, 1997
Welding - Basic weld joint details in steel - Part 2: Steel structures
To exemplify sound and accepted welded connections applicable to welded not internal pressurized steel components. It does not promote the standardization of connections that may be regarded as...
Advertisement