NEN-EN 1756-1/A1
Tail lifts - Platform lifts for mounting on wheeled vehicles - Safety requirements - Part 1: Tail lifts for goods
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Other lifting equipment): | 53.020.99 |
scope:
This European Standard specifies safety requirements for design of tail lifts as defined in 3.1 for mounting on wheeled goods vehicles. It also specifies the verification of such tail lifts and the safety information that shall be provided for their use. This European Standard deals with the technical requirements to minimize the hazards listed in clause 4 which can arise during the operation of tail lifts when carried out in accordance with the specifications as intended by the manufacturer or his authorized representative. It applies to tail lifts : - used for the purpose of loading and/or unloading such vehicles ; - intended to be fitted, temporarily or permanently, either inside or on the front, side or rear of the wheeled vehicle ; - driven either by hand or electric powered ; - equipped with a platform to support loads which comprise goods, an operator, or a combination of the two ; - with a maximum lifting height not exceeding 3 m above ground, the measurement shall be made when the platform is unloaded ; - rotary type with a maximum lifting height not exceeding 2 m ; - used as a link bridge when intended by the manufacturer. Loading and/or unloading operations include the use of a tail lift to lift and/or lower loads This European Standard does not establish the additional requirements for : - operation in severe conditions (e.g. extreme environmental conditions such as freezer applications, high temperatures, corrosive environment, tropical environment, contaminating environments, strong magnetic fields) ; - operations subject to special rules (e.g. potentially explosive atmospheres) ; - supply by electrical networks and the electrical circuit ; - power take off part of the system ; - cable less remote control and electronic equipment ; - electromagnetic compatibility (emission-immunity) ; - static electricity problems ; - handling of loads the nature of which could lead to dangerous situations (e.g. molten metal, acids/bases, radiating materials, specially brittle loads) ; - hazards occurring during installation, transportation, decommissioning ; - hazards occurring when handling suspended loads which may swing freely ; - requirement related to the use on public roads ; - wind pressure in and out of use ; - direct contact with foodstuffs ; - earthquake ; - lightning.
Document History