NEN-EN 1757-3

Safety of industrial trucks - Pedestrian controlled manual and semi-manual trucks - Part 3: Platform trucks

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2002
Status: inactive
Page Count: 29
ICS Code (Industrial trucks): 53.060
scope:

This standard applies to pedestrian propelled industrial platform trucks as defined in clause 3.1 with a rated capacity up to and including 1 000 kg, hereinafter referred to as "trucks" and designed for general purposes. This standard deals with the technical requirements to minimise the hazards listed in clause 4 which can arise during commissioning, operation and maintenance of trucks when carried out in accordance with the specifications as intended by the manufacturer.

Document History

NEN-EN 1757-3
December 1, 2002
Safety of industrial trucks - Pedestrian controlled manual and semi-manual trucks - Part 3: Platform trucks
This standard applies to pedestrian propelled industrial platform trucks as defined in clause 3.1 with a rated capacity up to and including 1 000 kg, hereinafter referred to as "trucks" and designed...
March 1, 1997
Safety of industrial trucks - Pedestrian controlled manual and semi-manual trucks - Part 3: Platform trucks
This standard applies to pedestrian propelled industrial platform trucks as defined in clause 3.1 with a rated capacity up to and including 1 000 kg, hereinafter referred to as "trucks" and designed...

References

Advertisement