NEN-EN 186220
Sectional specification - Connector sets for optical fibres and cables - Type LSC
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1996 |
| Status: | active |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This SS covers type LSC fibre optic connector sets. Type LSC defines single way connectors with a bayonet coupling mechanism and a cylindrical butting ferrule of 2,5 mm nominal diameter. Detail specifications (DSs) shall be prepared using the following pro forma general blank detail specifications (BDS) associated with the GS: EN 186001, environmental category I.
Document History
NEN-EN 186220
August 1, 1996
Sectional specification - Connector sets for optical fibres and cables - Type LSC
This SS covers type LSC fibre optic connector sets. Type LSC defines single way connectors with a bayonet coupling mechanism and a cylindrical butting ferrule of 2,5 mm nominal diameter. Detail...