NEN-EN 201

Rubber and plastics machines - Injection moulding machines - Safety requirements

inactive
Organization: NEN
Publication Date: 1 March 1996
Status: inactive
ICS Code (Equipment for the rubber and plastics industries): 83.200
scope:

Specifies the essential safety requirements for injection moulding machines for the processing of plastics and/or rubber. All hazards listed in caluse 4 are covered by this standard. The following machines are excluded: - machines on which the clamping unit can only be opeated by the physical force of the operator - machines for reaction injection moulding (RIM, see prEN 1612-1 and prEN 1212-2). - compression and transfer moulding machines (see EN 289) - direct on sole injection moulding machines and full boot injection moulding machines (Wellington type boots with textile inserts) (see prEN 1845). The safety requirements for the interaction between injection moulding machines and ancillary equipment are specified. The safety requirements for the ancillary equipment itself are not specified. This standard does not cover requirements for the design of an exhaust system. This standard applies to injection moulding machines manufactured after the date of issue of the standard.

Document History

October 1, 2009
Plastics and rubber machines - Injection moulding machines - Safety requirements
This European Standard specifies the essential safety requirements for injection moulding machines for the processing of plastics and/or rubber. All hazards listed in Clause 4 are covered by this...
August 1, 2005
Plastics and rubber machines - Injection moulding machines - Safety requirements
A description is not available for this item.
March 1, 2005
Plastics and rubber machines - Injection moulding machines - Safety requirements
A description is not available for this item.
March 1, 2000
Rubber and plastics machines - Injection moulding machines - Safety requirements
A description is not available for this item.
August 1, 1999
Rubber and plastics machines - Injection moulding machines - Safety requirements
A description is not available for this item.
March 1, 1997
Rubber and plastics machines - Injection moulding machines - Safety requirements
Specifies the essential safety requirements for injection moulding machines for the processing of plastics and/or rubber. All hazards listed in caluse 4 are covered by this standard. The following...
NEN-EN 201
March 1, 1996
Rubber and plastics machines - Injection moulding machines - Safety requirements
Specifies the essential safety requirements for injection moulding machines for the processing of plastics and/or rubber. All hazards listed in caluse 4 are covered by this standard. The following...

References

Advertisement