NEN-EN 2713-004
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55 °C and 200 °C - Part 004: Screened (braided) and jacketed, ink jet printable - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2006 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the characteristics of ink jet printable, single and multicore screened (braided) and jacketed electrical cables for use in the on-board electrical systems of aircraft, at operating temperatures between - 55 °C and 200 °C. It shall also be possible to mark these cables by hot stamp printing. These markings shall be in accordance with EN 3838.
Document History
NEN-EN 2713-004
September 1, 2006
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55 °C and 200 °C - Part 004: Screened (braided) and jacketed, ink jet printable - Product standard
This standard specifies the characteristics of ink jet printable, single and multicore screened (braided) and jacketed electrical cables for use in the on-board electrical systems of aircraft, at...