NEN-EN 2881

Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 120 °C

active, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: active
Page Count: 13
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of self-locking, fuel resistant, sealing, floating, two lug anchor nuts, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated, metric series. Classification: 900 MPa/120 °C.

Document History

NEN-EN 2881
June 1, 2006
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature) / 120 °C
This standard specifies the characteristics of self-locking, fuel resistant, sealing, floating, two lug anchor nuts, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated,...
Advertisement