NEN-EN 3338
Aerospace series - Aluminium alloy AL-P7050-T74511 - Extruded bar and section - a or D ≤ 150 mm with peripheral coarse grain control
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2005 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aluminium): | 49.025.20 |
scope:
This standard specifies the requirements relating to: Aluminium alloy AL-P7050-T74511 Extruded bar and section a or D < 150 mm with peripheral coarse grain control for aerospace applications. This standard may also be used to supply material in the T74510 condition if specified by the purchaser on the order and the product is marked accordingly.
Document History
NEN-EN 3338
November 1, 2005
Aerospace series - Aluminium alloy AL-P7050-T74511 - Extruded bar and section - a or D ≤ 150 mm with peripheral coarse grain control
This standard specifies the requirements relating to: Aluminium alloy AL-P7050-T74511 Extruded bar and section a or D < 150 mm with peripheral coarse grain control for aerospace applications. This...