NEN-EN 3645-006

Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 006: Protective cover for receptacle - Product standard

inactive
Organization: NEN
Publication Date: 1 January 2007
Status: inactive
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors with triple start threaded coupling. It applies to models in Table 2. For receptacles, see EN 3645-003, EN 3645-004, EN 3645-005, EN 3645-009 and EN 3645-010 respectively. These connectors are derived from and interchangeable with models W, F and K in MIL-DTL-38999/33.

Document History

April 1, 2015
Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 006: Protective cover for receptacle - Product standard
NEN-EN 3645-006 specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors with triple start threaded coupling. It applies to models in Table...
NEN-EN 3645-006
January 1, 2007
Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 006: Protective cover for receptacle - Product standard
This standard specifies the characteristics of protective covers for receptacles in the family of circular electrical connectors with triple start threaded coupling. It applies to models in Table 2....
Advertisement