NEN-EN 454+A1
Food processing machinery - Planetary mixers - Safety and hygiene requirements
| Organization: | NEN |
| Publication Date: | 1 January 2010 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Plants and equipment for the food industry): | 67.260 |
scope:
This standard specifies safety and hygiene requirements for the design and manufacture of fixed bowl planetary mixers of capacity greater than or equal to 5 l 1) and less than 500 l used to process various ingredients e.g. cocoa, flour, sugar, oils and fat, minced meat, eggs, and other ingredients, in the food industry and shops. These machines are sometimes used in other industries (e.g. pharmaceutical industry, chemical industry, printing, etc.), but hazards related to these uses are not considered in this standard. The following machines are excluded: - accessory planetary mixers; - continuously fed machines; - dough mixers 2); - experimental and testing machines under development by the manufacturers; - domestic appliances. The intended use of the machine, as defined in 3.12 of EN 292-1:1991 and in the manufacturer's instruction handbook, is loading various ingredients, processing them in a stationary bowl by means of appropriate beaters, unloading and cleaning. Processing is carried out in cycles of variable duration. It can be either manually or automatically-contro
Document History